Sumida America Components Inc. Pulse Transformers ESMIT-4180/C

Description
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount
Request a Quote Datasheet
Description
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 308-2379-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
308-2379-1-ND
Pulse Transformers 308-2379-1-ND
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 308-2379-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
308-2379-2-ND
Pulse Transformers 308-2379-2-ND
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 308-2379-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
308-2379-6-ND
Pulse Transformers 308-2379-6-ND
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount

Buy Now Datasheet
Transformers - Audio Transformers - 1000979-ESMIT-4180/C - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
1000979-ESMIT-4180/C
Transformers - Audio Transformers 1000979-ESMIT-4180/C
Win Source Part Number: 1000979-ESMIT-4180/C Category: Transformers>Audio Transformers Series: ESMIT Termination Style: Gull Wing Package: Tape & Reel Height - Seated (Max): 0.138" (3.50mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Isolation: 3750Vrms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.205" W (7.10mm x 5.20mm) DC Resistance (DCR) - Primary: 250mOhm DC Resistance (DCR) - Secondary: 250mOhm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Sumida America Components Inc. Other Names: 308-2379-2,308-2379- 1,308-2379-6

Win Source Part Number: 1000979-ESMIT-4180/C
Category: Transformers>Audio Transformers
Series: ESMIT
Termination Style: Gull Wing
Package: Tape & Reel
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Isolation: 3750Vrms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.205" W (7.10mm x 5.20mm)
DC Resistance (DCR) - Primary: 250mOhm
DC Resistance (DCR) - Secondary: 250mOhm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Sumida America Components Inc.
Other Names: 308-2379-2,308-2379-1,308-2379-6

Buy Now Datasheet
Audio Transformers - ESMIT-4180/C - ODG (Origin Data Global)
Shenzhen, China
Audio Transformers
ESMIT-4180/C
Audio Transformers ESMIT-4180/C
XFMR MODEM SMD

XFMR MODEM SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ESMIT-4180/C
Audio Transformers / Signal Transformers ESMIT-4180/C
Audio Transformers / Signal Transformers 125uH min 120uH Nom

Audio Transformers / Signal Transformers 125uH min 120uH Nom

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
ESMIT-4180/C
Transformers - Audio Transformers ESMIT-4180/C
XFMR MODEM SMD

XFMR MODEM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 308-2379-1-ND 1000979-ESMIT-4180/C ESMIT-4180/C ESMIT-4180/C ESMIT-4180/C
Product Name Pulse Transformers Transformers - Audio Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB3015-SM SWB3015-SMLD - SWB3015-SM SWB3015-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1514-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details