Sumida America Components Inc. Fixed Inductors CR75NP-2R2MC

Description
2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2217-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2217-1-ND
Fixed Inductors 308-2217-1-ND
2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2217-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2217-2-ND
Fixed Inductors 308-2217-2-ND
2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2217-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2217-6-ND
Fixed Inductors 308-2217-6-ND
2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 4.5A 19.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2217-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details