Sumida America Components Inc. Fixed Inductors CR75NP-1R5MC

Description
1.5µH Unshielded Wirewound Inductor 5.5A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 5.5A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR75NP-1R5MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR75NP-1R5MCTR-ND
Fixed Inductors CR75NP-1R5MCTR-ND
1.5µH Unshielded Wirewound Inductor 5.5A 17mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 5.5A 17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CR75NP-1R5MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CR75NP-1R5MC
Fixed Inductors CR75NP-1R5MC
FIXED IND 1.5UH 5.5A 17 MOHM SMD

FIXED IND 1.5UH 5.5A 17 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CR75NP-1R5MCTR-ND CR75NP-1R5MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers