Sumida America Components Inc. Fixed Inductors CR75NP-1R2MC

Description
1.2µH Unshielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR75NP-1R2MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR75NP-1R2MC-ND
Fixed Inductors CR75NP-1R2MC-ND
1.2µH Unshielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 6A 15.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CR75NP-1R2MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details