Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CR75NP-120KC

Description
Win Source Part Number: 1184003-CR75NP-120KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 12 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CR75NP-120KCTR
Request a Quote Datasheet
Description
Win Source Part Number: 1184003-CR75NP-120KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 12 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CR75NP-120KCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1184003-CR75NP-120KC
Inductors, Coils, Chokes - Fixed Inductors 1184003-CR75NP-120KC
Win Source Part Number: 1184003-CR75NP-120KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 12 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CR75NP-120KCTR

Win Source Part Number: 1184003-CR75NP-120KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR75
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 12 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 23MHz
Package / Case: Nonstandard
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CR75NP-120KCTR

Buy Now Datasheet
SMD 12UH 2A 80 MOHM Inductor and Choke - 71-CR75NP-120KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 2A 80 MOHM Inductor and Choke
71-CR75NP-120KC
SMD 12UH 2A 80 MOHM Inductor and Choke 71-CR75NP-120KC
FIXED IND 12UH 2A 80 MOHM SMD Product overview: CR75NP-120KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR75NP-120KC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 2A 80 MOHM SMD Product overview: CR75NP-120KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 2A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR75NP-120KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CR75NP-120KCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR75NP-120KCTR-ND
Fixed Inductors CR75NP-120KCTR-ND
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1184003-CR75NP-120KC 71-CR75NP-120KC CR75NP-120KCTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 12UH 2A 80 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details