Sumida America Components Inc. Fixed Inductors CR75NP-101KC

Description
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2330-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2330-2-ND
Fixed Inductors 308-2330-2-ND
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2330-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2330-1-ND
Fixed Inductors 308-2330-1-ND
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2330-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2330-6-ND
Fixed Inductors 308-2330-6-ND
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
992218-CR75NP-101KC
Inductors, Coils, Chokes - Fixed Inductors 992218-CR75NP-101KC
Win Source Part Number: 992218-CR75NP-101KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 9.2MHz Package / Case: Nonstandard DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2330-6,CR75NP-10 1KCTR-ND,CR75NP-101K CTR,CR75NP-101KCTR-N DL,308-2330-2,308-23 30-1,Q4529856

Win Source Part Number: 992218-CR75NP-101KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR75
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 9.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 430mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2330-6,CR75NP-101KCTR-ND,CR75NP-101KCTR,CR75NP-101KCTR-NDL,308-2330-2,308-2330-1,Q4529856

Buy Now Datasheet
100UH 720MA 430MOHM Inductor and Choke - 71-CR75NP-101KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 720MA 430MOHM Inductor and Choke
71-CR75NP-101KC
100UH 720MA 430MOHM Inductor and Choke 71-CR75NP-101KC
FIXED IND 100UH 720MA 430MOHM SM Product overview: CR75NP-101KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR75NP-101KC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 720MA 430MOHM SM Product overview: CR75NP-101KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR75NP-101KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2330-2-ND 992218-CR75NP-101KC 71-CR75NP-101KC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 100UH 720MA 430MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details