Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CR75-8R2MC

Description
Win Source Part Number: 1051651-CR75-8R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 41.6mOhm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1267-1,308-1267- 2,CR758R2MC Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1051651-CR75-8R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 41.6mOhm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1267-1,308-1267- 2,CR758R2MC Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051651-CR75-8R2MC
Inductors, Coils, Chokes - Fixed Inductors 1051651-CR75-8R2MC
Win Source Part Number: 1051651-CR75-8R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR75 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 41.6mOhm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1267-1,308-1267- 2,CR758R2MC Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051651-CR75-8R2MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR75
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 8.2 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 41.6mOhm Max
Temperature Range - Operating: -30°C ~ 100°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1267-1,308-1267-2,CR758R2MC
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 308-1267-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1267-2-ND
Fixed Inductors 308-1267-2-ND
8.2µH Unshielded Wirewound Inductor 2.5A 41.6mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 2.5A 41.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1051651-CR75-8R2MC 308-1267-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details