Sumida America Components Inc. Fixed Inductors CR75-221KC

Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1253-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1253-2-ND
Fixed Inductors 308-1253-2-ND
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1253-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details