Sumida America Components Inc. SMD 56UH 680MA 420MOHM Inductor and Choke CR54NP-560KC

Description
FIXED IND 56UH 680MA 420MOHM SMD Product overview: CR54NP-560KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 680MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR54NP-560KC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 680MA 420MOHM SMD Product overview: CR54NP-560KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 680MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR54NP-560KC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 680MA 420MOHM Inductor and Choke - 71-CR54NP-560KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 680MA 420MOHM Inductor and Choke
71-CR54NP-560KC
SMD 56UH 680MA 420MOHM Inductor and Choke 71-CR54NP-560KC
FIXED IND 56UH 680MA 420MOHM SMD Product overview: CR54NP-560KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 680MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR54NP-560KC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 680MA 420MOHM SMD Product overview: CR54NP-560KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 680MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 680MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR54NP-560KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CR54NP-560KC
867166-CR54NP-560KC
Fixed Inductors - CR54NP-560KC 867166-CR54NP-560KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867166-CR54NP-560KC Series: CR54 Operating Temperature Range: -40°C ~ 100°C Features: 56 µH Unshielded Wirewound Inductor 680 mA 420mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 867166-CR54NP-560KC
Series: CR54
Operating Temperature Range: -40°C ~ 100°C
Features: 56 µH Unshielded Wirewound Inductor 680 mA 420mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - CR54NP-560KCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR54NP-560KCTR-ND
Fixed Inductors CR54NP-560KCTR-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CR54NP-560KC 867166-CR54NP-560KC CR54NP-560KCTR-ND
Product Name SMD 56UH 680MA 420MOHM Inductor and Choke Fixed Inductors - CR54NP-560KC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers