Sumida America Components Inc. Fixed Inductors CR54NP-470LC

Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2212-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2212-6-ND
Fixed Inductors 308-2212-6-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2212-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2212-2-ND
Fixed Inductors 308-2212-2-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2212-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2212-1-ND
Fixed Inductors 308-2212-1-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
991446-CR54NP-470LC
Inductors, Coils, Chokes - Fixed Inductors 991446-CR54NP-470LC
Win Source Part Number: 991446-CR54NP-470LC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR54 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 370mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2212-2,308-2212- 6,CR54NP-470LCTR,CR5 4NP-470LCTR-ND,308-2 212-1

Win Source Part Number: 991446-CR54NP-470LC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR54
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.191" (4.85mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2212-2,308-2212-6,CR54NP-470LCTR,CR54NP-470LCTR-ND,308-2212-1

Buy Now Datasheet
SMD 47UH 720MA 370MOHM Inductor and Choke - 71-CR54NP-470LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 720MA 370MOHM Inductor and Choke
71-CR54NP-470LC
SMD 47UH 720MA 370MOHM Inductor and Choke 71-CR54NP-470LC
FIXED IND 47UH 720MA 370MOHM SMD Product overview: CR54NP-470LC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 720MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 720MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR54NP-470LC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 720MA 370MOHM SMD Product overview: CR54NP-470LC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 720MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 720MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR54NP-470LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2212-6-ND 991446-CR54NP-470LC 71-CR54NP-470LC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 720MA 370MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data