Sumida America Components Inc. Fixed Inductors CR54NP-330LC

Description
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1535-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1535-1-ND
Fixed Inductors 308-1535-1-ND
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1535-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1535-2-ND
Fixed Inductors 308-1535-2-ND
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1535-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1535-6-ND
Fixed Inductors 308-1535-6-ND
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1535-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details