Sumida America Components Inc. Fixed Inductors CR54NP-150MC

Description
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1531-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1531-1-ND
Fixed Inductors 308-1531-1-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1531-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1531-2-ND
Fixed Inductors 308-1531-2-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1531-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1531-6-ND
Fixed Inductors 308-1531-6-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1531-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details