Sumida America Components Inc. Fixed Inductors CR54-5R6MC

Description
5.6µH Unshielded Wirewound Inductor 2.48A 49.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 2.48A 49.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1305-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1305-2-ND
Fixed Inductors 308-1305-2-ND
5.6µH Unshielded Wirewound Inductor 2.48A 49.4mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 2.48A 49.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051588-CR54-5R6MC
Inductors, Coils, Chokes - Fixed Inductors 1051588-CR54-5R6MC
Win Source Part Number: 1051588-CR54-5R6MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR54 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 5.6 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 20.8MHz Package / Case: Nonstandard DC Resistance (DCR): 49.4mOhm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.48 A Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1305-6,CR545R6MC ,308-1305-2,308-1305 ,308-1305-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051588-CR54-5R6MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR54
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 µH
Height - Seated (Max): 0.191" (4.85mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 20.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 49.4mOhm Max
Temperature Range - Operating: -30°C ~ 100°C
Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.48 A
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1305-6,CR545R6MC,308-1305-2,308-1305,308-1305-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1305-2-ND 1051588-CR54-5R6MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567711P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details