Sumida America Components Inc. Fixed Inductors CR54-470LC

Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1301-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1301-2-ND
Fixed Inductors 308-1301-2-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CR54-470LC
771757-CR54-470LC
Fixed Inductors - CR54-470LC 771757-CR54-470LC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771757-CR54-470LC Series: CR54 Packaging: Reel package Type: Wirewound Operating Temperature Range: -30°C ~ 100°C Package: Nonstandard Current Rating: 720mA Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Frequency - Self Resonant: 13.6MHz Test Frequency: 2.52MHz Part Status: Obsolete(EOL) Family Name: CR54 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 370 mOhm Max Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm) Height - Seated (Maximum): 0.191" (4.85mm) Alternative Parts (Cross-Reference): NPIS52D470MTRF; SCD0502T-470K-N; MGDN2-00011; SCDS5D18T-470T-S-N; Introduction Date: July 29, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771757-CR54-470LC
Series: CR54
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -30°C ~ 100°C
Package: Nonstandard
Current Rating: 720mA
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Frequency - Self Resonant: 13.6MHz
Test Frequency: 2.52MHz
Part Status: Obsolete(EOL)
Family Name: CR54
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 370 mOhm Max
Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm)
Height - Seated (Maximum): 0.191" (4.85mm)
Alternative Parts (Cross-Reference): NPIS52D470MTRF; SCD0502T-470K-N; MGDN2-00011; SCDS5D18T-470T-S-N;
Introduction Date: July 29, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1301-2-ND 771757-CR54-470LC
Product Name Fixed Inductors Fixed Inductors - CR54-470LC
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers