Sumida America Components Inc. Fixed Inductors CR54-2R7MC

Description
2.7µH Unshielded Wirewound Inductor 3.44A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 3.44A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1296-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1296-2-ND
Fixed Inductors 308-1296-2-ND
2.7µH Unshielded Wirewound Inductor 3.44A 26mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 3.44A 26mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051585-CR54-2R7MC
Inductors, Coils, Chokes - Fixed Inductors 1051585-CR54-2R7MC
Win Source Part Number: 1051585-CR54-2R7MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR54 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 µH Height - Seated (Max): 0.191" (4.85mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 32.9MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.44 A Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1296-6,308-1296, CR542R7MC,308-1296-2 ,308-1296-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051585-CR54-2R7MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR54
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.7 µH
Height - Seated (Max): 0.191" (4.85mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 32.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 26mOhm Max
Temperature Range - Operating: -30°C ~ 100°C
Dimension: 0.228" L x 0.209" W (5.80mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.44 A
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1296-6,308-1296,CR542R7MC,308-1296-2,308-1296-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1296-2-ND 1051585-CR54-2R7MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details