Sumida America Components Inc. Fixed Inductors CR54-101KC

Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1285-2-ND
Fixed Inductors 308-1285-2-ND
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1285-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N8 0402DC-9N8XJRW , 0402DC-9N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details