Sumida America Components Inc. Fixed Inductors CR43NP-8R2MC

Description
8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1529-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1529-6-ND
Fixed Inductors 308-1529-6-ND
8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1529-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1529-1-ND
Fixed Inductors 308-1529-1-ND
8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1529-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1529-2-ND
Fixed Inductors 308-1529-2-ND
8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 840mA 146.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1529-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers