Sumida America Components Inc. Fixed Inductors - CR43NP-4R7MC CR43NP-4R7MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867163-CR43NP-4R7MC Series: CR43 Operating Temperature Range: -40°C ~ 100°C Features: Unshielded Wirewound Inductor 108.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1527-2, 308-1527-6, CR43NP-4R7MC-ND, Q2555802, CR43NP4R7MC, 308-1527-1
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867163-CR43NP-4R7MC Series: CR43 Operating Temperature Range: -40°C ~ 100°C Features: Unshielded Wirewound Inductor 108.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1527-2, 308-1527-6, CR43NP-4R7MC-ND, Q2555802, CR43NP4R7MC, 308-1527-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CR43NP-4R7MC
867163-CR43NP-4R7MC
Fixed Inductors - CR43NP-4R7MC 867163-CR43NP-4R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867163-CR43NP-4R7MC Series: CR43 Operating Temperature Range: -40°C ~ 100°C Features: Unshielded Wirewound Inductor 108.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1527-2, 308-1527-6, CR43NP-4R7MC-ND, Q2555802, CR43NP4R7MC, 308-1527-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 867163-CR43NP-4R7MC
Series: CR43
Operating Temperature Range: -40°C ~ 100°C
Features: Unshielded Wirewound Inductor 108.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1527-2, 308-1527-6, CR43NP-4R7MC-ND, Q2555802, CR43NP4R7MC, 308-1527-1

Buy Now Datasheet
Fixed Inductors - 308-1527-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1527-2-ND
Fixed Inductors 308-1527-2-ND
4.7µH Unshielded Wirewound Inductor 1.15A 108.7mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.15A 108.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1527-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1527-6-ND
Fixed Inductors 308-1527-6-ND
4.7µH Unshielded Wirewound Inductor 1.15A 108.7mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.15A 108.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1527-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1527-1-ND
Fixed Inductors 308-1527-1-ND
4.7µH Unshielded Wirewound Inductor 1.15A 108.7mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.15A 108.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 867163-CR43NP-4R7MC 308-1527-2-ND
Product Name Fixed Inductors - CR43NP-4R7MC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678238 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details