FIXED IND 2.2UH 1.75A 71.2 MOHM Product overview: CR43NP-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.75A, 71.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.75A, 71.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR43NP-2R2MC can be used for catalog matching and distributor lookup.
2.2µH Unshielded Wirewound Inductor 1.75A 71.2mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 1.75A 71.2mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 1.75A 71.2mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1163026-CR43NP-2R2MC
Series: CR43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.75A
Shielding: Unshielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 68.3MHz
Test Frequency: 7.96MHz
Size: 0.189" L x 0.169" W (4.80mm x 4.30mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 71.2 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.138" (3.50mm)
Alternative Parts (Cross-Reference): LPS4414-222MRC; LPS4414-222MRD; LPS4414-222MRB;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CR43NP-2R2MC | 308-1524-6-ND | 1163026-CR43NP-2R2MC |
| Product Name | 2.2UH 1.75A 71.2 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CR43NP-2R2MC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH |