Sumida America Components Inc. SMD 1UH 2.56A 48.7MOHM Inductor and Choke CR43NP-1R0MC

Description
FIXED IND 1UH 2.56A 48.7MOHM SMD Product overview: CR43NP-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.56A, 48.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.56A, 48.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR43NP-1R0MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.56A 48.7MOHM SMD Product overview: CR43NP-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.56A, 48.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.56A, 48.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR43NP-1R0MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.56A 48.7MOHM Inductor and Choke - 71-CR43NP-1R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.56A 48.7MOHM Inductor and Choke
71-CR43NP-1R0MC
SMD 1UH 2.56A 48.7MOHM Inductor and Choke 71-CR43NP-1R0MC
FIXED IND 1UH 2.56A 48.7MOHM SMD Product overview: CR43NP-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.56A, 48.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.56A, 48.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR43NP-1R0MC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.56A 48.7MOHM SMD Product overview: CR43NP-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.56A, 48.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.56A, 48.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR43NP-1R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1521-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1521-2-ND
Fixed Inductors 308-1521-2-ND
1µH Unshielded Wirewound Inductor 2.56A 48.7mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 2.56A 48.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CR43NP-1R0MC
867162-CR43NP-1R0MC
Fixed Inductors - CR43NP-1R0MC 867162-CR43NP-1R0MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867162-CR43NP-1R0MC Series: CR43 Operating Temperature Range: -40°C ~ 100°C Features: 1 µH Unshielded Wirewound Inductor 2.56 A 48.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: CR43NP1R0MC, Q2742638, CR43NP-1R0MC-ND, 308-1521-1, 308-1521-2, 308-1521-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 867162-CR43NP-1R0MC
Series: CR43
Operating Temperature Range: -40°C ~ 100°C
Features: 1 µH Unshielded Wirewound Inductor 2.56 A 48.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: CR43NP1R0MC, Q2742638, CR43NP-1R0MC-ND, 308-1521-1, 308-1521-2, 308-1521-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CR43NP-1R0MC 308-1521-2-ND 867162-CR43NP-1R0MC
Product Name SMD 1UH 2.56A 48.7MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CR43NP-1R0MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers