Sumida America Components Inc. Fixed Inductors CR43NP-150MC

Description
15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2202-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2202-2-ND
Fixed Inductors 308-2202-2-ND
15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2202-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2202-1-ND
Fixed Inductors 308-2202-1-ND
15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2202-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2202-6-ND
Fixed Inductors 308-2202-6-ND
15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 235mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2202-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers