Sumida America Components Inc. Fixed Inductors CR43-1R8MC

Description
1.8µH Unshielded Wirewound Inductor 1.95A 63.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 1.95A 63.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1118-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1118-2-ND
Fixed Inductors 308-1118-2-ND
1.8µH Unshielded Wirewound Inductor 1.95A 63.7mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 1.95A 63.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1118-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details