Sumida America Components Inc. Fixed Inductors CR43-1R4MC

Description
1.4µH Unshielded Wirewound Inductor 2.52A 56.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.4µH Unshielded Wirewound Inductor 2.52A 56.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1117-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1117-2-ND
Fixed Inductors 308-1117-2-ND
1.4µH Unshielded Wirewound Inductor 2.52A 56.2mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 2.52A 56.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1117-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details