Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053059-CR43-100MC
Current Rating: 1.04 A
Length: 4.5 mm
Inductance: 10 µH
Height: 3.2 mm
Width: 4 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053059-CR43-100MC |
| Product Name | OEM Parts - OEM Parts (C - E) - CR43-100MC |