Sumida America Components Inc. Fixed Inductors CR32NP-220KC

Description
22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2201-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2201-1-ND
Fixed Inductors 308-2201-1-ND
22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2201-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2201-2-ND
Fixed Inductors 308-2201-2-ND
22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2201-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2201-6-ND
Fixed Inductors 308-2201-6-ND
22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 500mA 470mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370435-CR32NP-220KC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370435-CR32NP-220KC
Inductors, Coils, Chokes - Fixed Inductors 1370435-CR32NP-220KC
Win Source Part Number: 1370435-CR32NP-220KC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 43 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CR32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.150" L x 0.138" W (3.80mm x 3.50mm) Height - Seated (Max): 0.118" (3.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 22 µH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 470mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370435-CR32NP-220KC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 43 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CR32
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.150" L x 0.138" W (3.80mm x 3.50mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 µH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 470mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 22UH 500MA 470MOHM Inductor and Choke - 71-CR32NP-220KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 500MA 470MOHM Inductor and Choke
71-CR32NP-220KC
SMD 22UH 500MA 470MOHM Inductor and Choke 71-CR32NP-220KC
FIXED IND 22UH 500MA 470MOHM SMD Product overview: CR32NP-220KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 500MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 500MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR32NP-220KC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 500MA 470MOHM SMD Product overview: CR32NP-220KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 500MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 500MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CR32NP-220KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2201-1-ND 1370435-CR32NP-220KC 71-CR32NP-220KC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 500MA 470MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details