Sumida America Components Inc. Fixed Inductors CR32NP-101KC

Description
100µH Unshielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CR32NP-101KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CR32NP-101KC-ND
Fixed Inductors CR32NP-101KC-ND
100µH Unshielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 220mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
979256-CR32NP-101KC
Inductors, Coils, Chokes - Fixed Inductors 979256-CR32NP-101KC
Win Source Part Number: 979256-CR32NP-101KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CR32 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.2Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.150" L x 0.138" W (3.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc.

Win Source Part Number: 979256-CR32NP-101KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CR32
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 2.2Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.150" L x 0.138" W (3.80mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CR32NP-101KC-ND 979256-CR32NP-101KC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details