Sumida America Components Inc. Common Mode Chokes CPFC85NP-WH07

Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 308-1564-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1564-6-ND
Common Mode Chokes 308-1564-6-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 308-1564-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1564-2-ND
Common Mode Chokes 308-1564-2-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 308-1564-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1564-1-ND
Common Mode Chokes 308-1564-1-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR 20mOhm

Buy Now Datasheet
SMD 4A 1KOHM Inductor and Choke - 839-CPFC85NP-WH07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 1KOHM Inductor and Choke
839-CPFC85NP-WH07
SMD 4A 1KOHM Inductor and Choke 839-CPFC85NP-WH07
CMC 4A 2LN 1KOHM SMD Product overview: CPFC85NP-WH07 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 1KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC85NP-WH07 can be used for catalog matching and distributor lookup.

CMC 4A 2LN 1KOHM SMD Product overview: CPFC85NP-WH07 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 1KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC85NP-WH07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1564-6-ND 839-CPFC85NP-WH07
Product Name Common Mode Chokes SMD 4A 1KOHM Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details