Sumida America Components Inc. Common Mode Chokes CPFC74NP-PS10H2A15

Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 308-1558-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1558-6-ND
Common Mode Chokes 308-1558-6-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1558-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1558-2-ND
Common Mode Chokes 308-1558-2-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1558-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1558-1-ND
Common Mode Chokes 308-1558-1-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 1.5A DCR 120mOhm (Typ)

Buy Now Datasheet
SMD 1.5A 700 OHM Inductor and Choke - 839-CPFC74NP-PS10H2A15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 700 OHM Inductor and Choke
839-CPFC74NP-PS10H2A15
SMD 1.5A 700 OHM Inductor and Choke 839-CPFC74NP-PS10H2A15
CMC 1.5A 2LN 700 OHM SMD Product overview: CPFC74NP-PS10H2A15 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 700 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS10H2A 15 can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 700 OHM SMD Product overview: CPFC74NP-PS10H2A15 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 700 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS10H2A15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - CPFC74NP-PS10H2A15 - 849624-CPFC74NP-PS10H2A15 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - CPFC74NP-PS10H2A15
849624-CPFC74NP-PS10H2A15
Common Mode Chokes - CPFC74NP-PS10H2A15 849624-CPFC74NP-PS10H2A15
Manufacturer: Sumida America Components Inc. Win Source Part Number: 849624-CPFC74NP-PS10 H2A15 Series: CPFC Features: Line Common Mode Choke 700 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8548.90.0100 Other Part Number: 308-1558-6, 308-1558-1, 308-1558-2, CPFC74NPPS10H2A15

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 849624-CPFC74NP-PS10H2A15
Series: CPFC
Features: Line Common Mode Choke 700 Ohms @ 100 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8548.90.0100
Other Part Number: 308-1558-6, 308-1558-1, 308-1558-2, CPFC74NPPS10H2A15

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1558-6-ND 839-CPFC74NP-PS10H2A15 849624-CPFC74NP-PS10H2A15
Product Name Common Mode Chokes SMD 1.5A 700 OHM Inductor and Choke Common Mode Chokes - CPFC74NP-PS10H2A15
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1200 ohms
Rated DC Current 1500 milliamps
Lead Style Gull
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers