Sumida America Components Inc. Common Mode Chokes CPFC74NP-PS02H2A20

Description
2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 308-1559-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1559-2-ND
Common Mode Chokes 308-1559-2-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1559-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1559-1-ND
Common Mode Chokes 308-1559-1-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1559-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1559-6-ND
Common Mode Chokes 308-1559-6-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)

2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 2A DCR 120mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CPFC74NP-PS02H2A20
867107-CPFC74NP-PS02H2A20
Common Mode Chokes - CPFC74NP-PS02H2A20 867107-CPFC74NP-PS02H2A20
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867107-CPFC74NP-PS02 H2A20 Series: CPFC Features: 2 Line Common Mode Choke Surface Mount 2A DCR 120mOhm (Typ) Package: Reel - TR Package: Vertical, 4 Gull Wing Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8548.90.0100 Other Part Number: 308-1559-6, CPFC74NPPS02H2A20, 308-1559-2, Q5351766, 308-1559-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 867107-CPFC74NP-PS02H2A20
Series: CPFC
Features: 2 Line Common Mode Choke Surface Mount 2A DCR 120mOhm (Typ)
Package: Reel - TR
Package: Vertical, 4 Gull Wing
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8548.90.0100
Other Part Number: 308-1559-6, CPFC74NPPS02H2A20, 308-1559-2, Q5351766, 308-1559-1

Buy Now Datasheet
SMD 2A 200 OHM Inductor and Choke - 839-CPFC74NP-PS02H2A20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 200 OHM Inductor and Choke
839-CPFC74NP-PS02H2A20
SMD 2A 200 OHM Inductor and Choke 839-CPFC74NP-PS02H2A20
CMC 2A 2LN 200 OHM SMD Product overview: CPFC74NP-PS02H2A20 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS02H2A 20 can be used for catalog matching and distributor lookup.

CMC 2A 2LN 200 OHM SMD Product overview: CPFC74NP-PS02H2A20 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS02H2A20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1559-2-ND 867107-CPFC74NP-PS02H2A20 839-CPFC74NP-PS02H2A20
Product Name Common Mode Chokes Common Mode Chokes - CPFC74NP-PS02H2A20 SMD 2A 200 OHM Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1200 ohms
Rated DC Current 2000 milliamps
Lead Style Gull Gull
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567647P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details