Sumida America Components Inc. SMD 3A Inductor and Choke CPFC74NP-PS01H2A30

Description
CMC 3A 2LN SMD Product overview: CPFC74NP-PS01H2A30 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS01H2A 30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3A 2LN SMD Product overview: CPFC74NP-PS01H2A30 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS01H2A 30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A Inductor and Choke - 839-CPFC74NP-PS01H2A30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A Inductor and Choke
839-CPFC74NP-PS01H2A30
SMD 3A Inductor and Choke 839-CPFC74NP-PS01H2A30
CMC 3A 2LN SMD Product overview: CPFC74NP-PS01H2A30 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS01H2A 30 can be used for catalog matching and distributor lookup.

CMC 3A 2LN SMD Product overview: CPFC74NP-PS01H2A30 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74NP-PS01H2A30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 308-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1561-2-ND
Common Mode Chokes 308-1561-2-ND
2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ)

2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1561-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1561-6-ND
Common Mode Chokes 308-1561-6-ND
2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ)

2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 308-1561-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1561-1-ND
Common Mode Chokes 308-1561-1-ND
2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ)

2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CPFC74NP-PS01H2A30
867106-CPFC74NP-PS01H2A30
Common Mode Chokes - CPFC74NP-PS01H2A30 867106-CPFC74NP-PS01H2A30
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867106-CPFC74NP-PS01 H2A30 Series: CPFC Features: 2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ) Package: Reel - TR Package: Vertical, 4 Gull Wing Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8548.90.0100 Other Part Number: 308-1561-2, 308-1561-1, 308-1561-6, CPFC74NPPS01H2A30

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 867106-CPFC74NP-PS01H2A30
Series: CPFC
Features: 2 Line Common Mode Choke Surface Mount 3A DCR 60mOhm (Typ)
Package: Reel - TR
Package: Vertical, 4 Gull Wing
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8548.90.0100
Other Part Number: 308-1561-2, 308-1561-1, 308-1561-6, CPFC74NPPS01H2A30

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-CPFC74NP-PS01H2A30 308-1561-2-ND 867106-CPFC74NP-PS01H2A30
Product Name SMD 3A Inductor and Choke Common Mode Chokes Common Mode Chokes - CPFC74NP-PS01H2A30
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Impedance 100 ohms
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details