Sumida America Components Inc. SMD 2.5A 1KOHM Inductor and Choke CPFC74BNP-102

Description
CMC 2.5A 2LN 1KOHM SMD Product overview: CPFC74BNP-102 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 1KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74BNP-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2.5A 2LN 1KOHM SMD Product overview: CPFC74BNP-102 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 1KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74BNP-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5A 1KOHM Inductor and Choke - 839-CPFC74BNP-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5A 1KOHM Inductor and Choke
839-CPFC74BNP-102
SMD 2.5A 1KOHM Inductor and Choke 839-CPFC74BNP-102
CMC 2.5A 2LN 1KOHM SMD Product overview: CPFC74BNP-102 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 1KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74BNP-102 can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN 1KOHM SMD Product overview: CPFC74BNP-102 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 1KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC74BNP-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - CPFC74BNP-102 - 867105-CPFC74BNP-102 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - CPFC74BNP-102
867105-CPFC74BNP-102
Common Mode Chokes - CPFC74BNP-102 867105-CPFC74BNP-102
Manufacturer: Sumida America Components Inc. Win Source Part Number: 867105-CPFC74BNP-102 Series: CPFC Features: 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 2.5A DCR 20mOhm Package: Reel - TR Package: Horizontal, 4 Flat Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8548.90.0100

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 867105-CPFC74BNP-102
Series: CPFC
Features: 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 2.5A DCR 20mOhm
Package: Reel - TR
Package: Horizontal, 4 Flat Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-CPFC74BNP-102 867105-CPFC74BNP-102
Product Name SMD 2.5A 1KOHM Inductor and Choke Common Mode Chokes - CPFC74BNP-102
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers