Sumida America Components Inc. Common Mode Chokes - CPFC6D36NP-100M06 CPFC6D36NP-100M06

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 801811-CPFC6D36NP-10 0M06 Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -20°C ~ 100°C Dimension: 0.244" L x 0.209" W (6.20mm x 5.30mm) Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.150" (3.80mm) Current Rating (Maximum): 2.5A DC Resistance (DCR) (Maximum): 20mOhm Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 801811-CPFC6D36NP-10 0M06 Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -20°C ~ 100°C Dimension: 0.244" L x 0.209" W (6.20mm x 5.30mm) Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.150" (3.80mm) Current Rating (Maximum): 2.5A DC Resistance (DCR) (Maximum): 20mOhm Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - CPFC6D36NP-100M06
801811-CPFC6D36NP-100M06
Common Mode Chokes - CPFC6D36NP-100M06 801811-CPFC6D36NP-100M06
Manufacturer: Sumida America Components Inc. Win Source Part Number: 801811-CPFC6D36NP-10 0M06 Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -20°C ~ 100°C Dimension: 0.244" L x 0.209" W (6.20mm x 5.30mm) Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.150" (3.80mm) Current Rating (Maximum): 2.5A DC Resistance (DCR) (Maximum): 20mOhm Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 600 Ohms at 100MHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 801811-CPFC6D36NP-100M06
Packaging: Reel
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 0.244" L x 0.209" W (6.20mm x 5.30mm)
Manufacturer Package: Horizontal, 4 J-Lead
Height (Maximum): 0.150" (3.80mm)
Current Rating (Maximum): 2.5A
DC Resistance (DCR) (Maximum): 20mOhm
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 600 Ohms at 100MHz

Buy Now
SMD 2.5A 600 OHM Inductor and Choke - 839-CPFC6D36NP-100M06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5A 600 OHM Inductor and Choke
839-CPFC6D36NP-100M06
SMD 2.5A 600 OHM Inductor and Choke 839-CPFC6D36NP-100M06
CMC 2.5A 2LN 600 OHM SMD Product overview: CPFC6D36NP-100M06 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC6D36NP-100M0 6 can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN 600 OHM SMD Product overview: CPFC6D36NP-100M06 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC6D36NP-100M06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 308-1557-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1557-6-ND
Common Mode Chokes 308-1557-6-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 2.5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 2.5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 308-1557-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1557-2-ND
Common Mode Chokes 308-1557-2-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 2.5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 2.5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 308-1557-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1557-1-ND
Common Mode Chokes 308-1557-1-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 2.5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 2.5A DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 801811-CPFC6D36NP-100M06 839-CPFC6D36NP-100M06 308-1557-6-ND
Product Name Common Mode Chokes - CPFC6D36NP-100M06 SMD 2.5A 600 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 2500 milliamps 2500 milliamps
Impedance 600 ohms 600 ohms
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details