Sumida America Components Inc. Filters - Common Mode Chokes CPFC54-510C

Description
Win Source Part Number: 1369397-CPFC54-510C Category: Filters - Common Mode Chokes Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CPFC Product Status: Active Package / Case: Horizontal, 4 Flat Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.374" L x 0.222" W (9.50mm x 5.65mm) ECCN: EAR99 Height (Max): 0.193" (4.90mm) Filter Type: Signal Line Number of Lines: 2 Current Rating (Max): 600mA DC Resistance (DCR) (Max): 160mOhm (Typ) Inductance @ Frequency: 51 µH @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369397-CPFC54-510C Category: Filters - Common Mode Chokes Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CPFC Product Status: Active Package / Case: Horizontal, 4 Flat Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.374" L x 0.222" W (9.50mm x 5.65mm) ECCN: EAR99 Height (Max): 0.193" (4.90mm) Filter Type: Signal Line Number of Lines: 2 Current Rating (Max): 600mA DC Resistance (DCR) (Max): 160mOhm (Typ) Inductance @ Frequency: 51 µH @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369397-CPFC54-510C - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369397-CPFC54-510C
Filters - Common Mode Chokes 1369397-CPFC54-510C
Win Source Part Number: 1369397-CPFC54-510C Category: Filters - Common Mode Chokes Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CPFC Product Status: Active Package / Case: Horizontal, 4 Flat Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.374" L x 0.222" W (9.50mm x 5.65mm) ECCN: EAR99 Height (Max): 0.193" (4.90mm) Filter Type: Signal Line Number of Lines: 2 Current Rating (Max): 600mA DC Resistance (DCR) (Max): 160mOhm (Typ) Inductance @ Frequency: 51 µH @ 100 kHz

Win Source Part Number: 1369397-CPFC54-510C
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CPFC
Product Status: Active
Package / Case: Horizontal, 4 Flat Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.374" L x 0.222" W (9.50mm x 5.65mm)
ECCN: EAR99
Height (Max): 0.193" (4.90mm)
Filter Type: Signal Line
Number of Lines: 2
Current Rating (Max): 600mA
DC Resistance (DCR) (Max): 160mOhm (Typ)
Inductance @ Frequency: 51 µH @ 100 kHz

Buy Now Datasheet
SMD 51UH 600MA Inductor and Choke - 839-CPFC54-510C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51UH 600MA Inductor and Choke
839-CPFC54-510C
SMD 51UH 600MA Inductor and Choke 839-CPFC54-510C
CMC 51UH 600MA 2LN SMD Product overview: CPFC54-510C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51UH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51UH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC54-510C can be used for catalog matching and distributor lookup.

CMC 51UH 600MA 2LN SMD Product overview: CPFC54-510C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51UH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51UH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC54-510C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - CPFC54-510C-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CPFC54-510C-ND
Common Mode Chokes CPFC54-510C-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600mA DCR 160mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600mA DCR 160mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369397-CPFC54-510C 839-CPFC54-510C CPFC54-510C-ND
Product Name Filters - Common Mode Chokes SMD 51UH 600MA Inductor and Choke Common Mode Chokes
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 51 microH
DCR 0.1600 ohms 0.1600 ohms
Rated DC Current 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data