Sumida America Components Inc. Filters - Common Mode Chokes CPFC11D60-100M08

Description
Win Source Part Number: 1052991-CPFC11D60-10 0M08 Category: Filters>Common Mode Chokes Series: CPFC Package: Tape & Reel (TR) Current Rating (Max): 6A Standard Package: 400 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.256" (6.50mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz DC Resistance (DCR) (Max): 8mOhm Package / Case: Horizontal, 4 PC Pad Dimension: 0.504" L x 0.461" W (12.80mm x 11.70mm) Alternative Parts (Cross-Reference): ACM90V-701-2PL-TL00; ACM9070-701-2PL-TL01 ; ACM12V-701-2PL-TL00; ACM1211-701-2PL-TL01 ; DLW5BTN101SQ2L; ACM7060-301-2PL-TL01 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Sumida America Components Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1052991-CPFC11D60-10 0M08 Category: Filters>Common Mode Chokes Series: CPFC Package: Tape & Reel (TR) Current Rating (Max): 6A Standard Package: 400 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.256" (6.50mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz DC Resistance (DCR) (Max): 8mOhm Package / Case: Horizontal, 4 PC Pad Dimension: 0.504" L x 0.461" W (12.80mm x 11.70mm) Alternative Parts (Cross-Reference): ACM90V-701-2PL-TL00; ACM9070-701-2PL-TL01 ; ACM12V-701-2PL-TL00; ACM1211-701-2PL-TL01 ; DLW5BTN101SQ2L; ACM7060-301-2PL-TL01 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Sumida America Components Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1052991-CPFC11D60-100M08
Filters - Common Mode Chokes 1052991-CPFC11D60-100M08
Win Source Part Number: 1052991-CPFC11D60-10 0M08 Category: Filters>Common Mode Chokes Series: CPFC Package: Tape & Reel (TR) Current Rating (Max): 6A Standard Package: 400 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.256" (6.50mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz DC Resistance (DCR) (Max): 8mOhm Package / Case: Horizontal, 4 PC Pad Dimension: 0.504" L x 0.461" W (12.80mm x 11.70mm) Alternative Parts (Cross-Reference): ACM90V-701-2PL-TL00; ACM9070-701-2PL-TL01 ; ACM12V-701-2PL-TL00; ACM1211-701-2PL-TL01 ; DLW5BTN101SQ2L; ACM7060-301-2PL-TL01 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Sumida America Components Inc.

Win Source Part Number: 1052991-CPFC11D60-100M08
Category: Filters>Common Mode Chokes
Series: CPFC
Package: Tape & Reel (TR)
Current Rating (Max): 6A
Standard Package: 400
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.256" (6.50mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 8mOhm
Package / Case: Horizontal, 4 PC Pad
Dimension: 0.504" L x 0.461" W (12.80mm x 11.70mm)
Alternative Parts (Cross-Reference): ACM90V-701-2PL-TL00; ACM9070-701-2PL-TL01; ACM12V-701-2PL-TL00; ACM1211-701-2PL-TL01; DLW5BTN101SQ2L; ACM7060-301-2PL-TL01;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Sumida America Components Inc.

Buy Now Datasheet
Common Mode Chokes - CPFC11D60-100M08-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CPFC11D60-100M08-ND
Common Mode Chokes CPFC11D60-100M08-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 6A DCR 8mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 6A DCR 8mOhm

Buy Now Datasheet
SMD 6A 800 OHM Inductor and Choke - 839-CPFC11D60-100M08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 800 OHM Inductor and Choke
839-CPFC11D60-100M08
SMD 6A 800 OHM Inductor and Choke 839-CPFC11D60-100M08
CMC 6A 2LN 800 OHM SMD Product overview: CPFC11D60-100M08 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 800 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC11D60-100M08 can be used for catalog matching and distributor lookup.

CMC 6A 2LN 800 OHM SMD Product overview: CPFC11D60-100M08 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 800 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CPFC11D60-100M08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1052991-CPFC11D60-100M08 CPFC11D60-100M08-ND 839-CPFC11D60-100M08
Product Name Filters - Common Mode Chokes Common Mode Chokes SMD 6A 800 OHM Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
DCR 0.0080 ohms 0.0080 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers