Sumida America Components Inc. Fixed Inductors CMD4D13NP-6R8MC

Description
6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2075-1-ND
Fixed Inductors 308-2075-1-ND
6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard

6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2075-2-ND
Fixed Inductors 308-2075-2-ND
6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard

6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2075-6-ND
Fixed Inductors 308-2075-6-ND
6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard

6.8µH Unshielded Inductor 650mA 276mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2075-1-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details