Sumida America Components Inc. Fixed Inductors - CMD4D11NP-100MC CMD4D11NP-100MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1029588-CMD4D11NP-10 0MC Packaging: Reel - TR Current Rating: 500mA Inductance: 10μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 457 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1029588-CMD4D11NP-10 0MC Packaging: Reel - TR Current Rating: 500mA Inductance: 10μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 457 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CMD4D11NP-100MC
1029588-CMD4D11NP-100MC
Fixed Inductors - CMD4D11NP-100MC 1029588-CMD4D11NP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1029588-CMD4D11NP-10 0MC Packaging: Reel - TR Current Rating: 500mA Inductance: 10μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 457 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1029588-CMD4D11NP-100MC
Packaging: Reel - TR
Current Rating: 500mA
Inductance: 10μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 457 mOhm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1029588-CMD4D11NP-100MC
Product Name Fixed Inductors - CMD4D11NP-100MC
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 10 microH
DCR 0.4570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details