Sumida America Components Inc. Fixed Inductors CLS62NP-220NC

Description
22µH Shielded Inductor 468mA 355mOhm Max 4-SMD
Request a Quote Datasheet
Description
22µH Shielded Inductor 468mA 355mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2161-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2161-1-ND
Fixed Inductors 308-2161-1-ND
22µH Shielded Inductor 468mA 355mOhm Max 4-SMD

22µH Shielded Inductor 468mA 355mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - 308-2161-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2161-2-ND
Fixed Inductors 308-2161-2-ND
22µH Shielded Inductor 468mA 355mOhm Max 4-SMD

22µH Shielded Inductor 468mA 355mOhm Max 4-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLS62NP-220NC
771606-CLS62NP-220NC
Fixed Inductors - CLS62NP-220NC 771606-CLS62NP-220NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771606-CLS62NP-220NC Series: CLS Packaging: Reel package Package: 4-SMD Current Rating: 468mA Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±30% Test Frequency: 2.52MHz Family Name: CLS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 355 mOhm Max Dimension: 0.268" L x 0.260" W (6.80mm x 6.60mm) Height - Seated (Maximum): 0.098" (2.50mm) Introduction Date: December 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771606-CLS62NP-220NC
Series: CLS
Packaging: Reel package
Package: 4-SMD
Current Rating: 468mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±30%
Test Frequency: 2.52MHz
Family Name: CLS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 355 mOhm Max
Dimension: 0.268" L x 0.260" W (6.80mm x 6.60mm)
Height - Seated (Maximum): 0.098" (2.50mm)
Introduction Date: December 28, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2161-1-ND 771606-CLS62NP-220NC
Product Name Fixed Inductors Fixed Inductors - CLS62NP-220NC
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.3550 ohms 0.3550 ohms
Packing Method Tape Reel Tape Reel; Reel package
Unlock Full Specs
to access all available technical data