Sumida America Components Inc. Fixed Inductors CLS4D23B-3R6NC

Description
3.6µH Unshielded Inductor 2.56A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Unshielded Inductor 2.56A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CLS4D23B-3R6NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CLS4D23B-3R6NC-ND
Fixed Inductors CLS4D23B-3R6NC-ND
3.6µH Unshielded Inductor 2.56A 80mOhm Max Nonstandard

3.6µH Unshielded Inductor 2.56A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CLS4D23B-3R6NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-33N 0402DC-33NXJRW , 0402DC-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers