Sumida America Components Inc. Fixed Inductors CLS4D23B-170NC

Description
17µH Unshielded Inductor 950mA 385mOhm Max Nonstandard
Request a Quote Datasheet
Description
17µH Unshielded Inductor 950mA 385mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CLS4D23B-170NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CLS4D23B-170NC-ND
Fixed Inductors CLS4D23B-170NC-ND
17µH Unshielded Inductor 950mA 385mOhm Max Nonstandard

17µH Unshielded Inductor 950mA 385mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CLS4D23B-170NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details