Sumida America Components Inc. Fixed Inductors - CEP1311 CEP1311

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1161177-CEP1311 Series: CEP Packaging: Reel - TR Package: 10-SMD Shielding: Unshielded Mounting: SMD Size: 0.697" L x 0.531" W (17.70mm x 13.50mm) Categories: Inductors, Coils, Chokes Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.484" (12.30mm) Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT ; AS6nvLC256K16DCG-20I T; AS6nvLC256K16DG-25XT ; Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1161177-CEP1311 Series: CEP Packaging: Reel - TR Package: 10-SMD Shielding: Unshielded Mounting: SMD Size: 0.697" L x 0.531" W (17.70mm x 13.50mm) Categories: Inductors, Coils, Chokes Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.484" (12.30mm) Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT ; AS6nvLC256K16DCG-20I T; AS6nvLC256K16DG-25XT ; Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CEP1311
1161177-CEP1311
Fixed Inductors - CEP1311 1161177-CEP1311
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1161177-CEP1311 Series: CEP Packaging: Reel - TR Package: 10-SMD Shielding: Unshielded Mounting: SMD Size: 0.697" L x 0.531" W (17.70mm x 13.50mm) Categories: Inductors, Coils, Chokes Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.484" (12.30mm) Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT ; AS6nvLC256K16DCG-20I T; AS6nvLC256K16DG-25XT ; Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1161177-CEP1311
Series: CEP
Packaging: Reel - TR
Package: 10-SMD
Shielding: Unshielded
Mounting: SMD
Size: 0.697" L x 0.531" W (17.70mm x 13.50mm)
Categories: Inductors, Coils, Chokes
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.484" (12.30mm)
Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT; AS6nvLC256K16DCG-20IT; AS6nvLC256K16DG-25XT;
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD Inductor and Choke - 71-CEP1311 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-CEP1311
SMD Inductor and Choke 71-CEP1311
FIXED IND SMD Product overview: CEP1311 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP1311 can be used for catalog matching and distributor lookup.

FIXED IND SMD Product overview: CEP1311 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP1311 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1161177-CEP1311 71-CEP1311
Product Name Fixed Inductors - CEP1311 SMD Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627453226152K-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details