Sumida America Components Inc. SMD 4UH 8A 12.1 MOHM Inductor and Choke CEP12D38NP-4R0MC

Description
FIXED IND 4UH 8A 12.1 MOHM SMD / 4 µH Shielded Inductor 8 A 12.1mOhm Max Nonstandard Product overview: CEP12D38NP-4R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 8A, 12.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 8A, 12.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP12D38NP-4R0MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4UH 8A 12.1 MOHM SMD / 4 µH Shielded Inductor 8 A 12.1mOhm Max Nonstandard Product overview: CEP12D38NP-4R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 8A, 12.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 8A, 12.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP12D38NP-4R0MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4UH 8A 12.1 MOHM Inductor and Choke - 71-CEP12D38NP-4R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4UH 8A 12.1 MOHM Inductor and Choke
71-CEP12D38NP-4R0MC
SMD 4UH 8A 12.1 MOHM Inductor and Choke 71-CEP12D38NP-4R0MC
FIXED IND 4UH 8A 12.1 MOHM SMD / 4 µH Shielded Inductor 8 A 12.1mOhm Max Nonstandard Product overview: CEP12D38NP-4R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 8A, 12.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 8A, 12.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP12D38NP-4R0MC can be used for catalog matching and distributor lookup.

FIXED IND 4UH 8A 12.1 MOHM SMD / 4 µH Shielded Inductor 8 A 12.1mOhm Max Nonstandard Product overview: CEP12D38NP-4R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 8A, 12.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 8A, 12.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP12D38NP-4R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1184368-CEP12D38NP-4R0MC
Inductors, Coils, Chokes - Fixed Inductors 1184368-CEP12D38NP-4R0MC
Win Source Part Number: 1184368-CEP12D38NP-4 R0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CEP12D38 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 12.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CEP12D38NP-4R0MCTR Product Status: Obsolete Current - Saturation (Isat): 7.2A

Win Source Part Number: 1184368-CEP12D38NP-4R0MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CEP12D38
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 12.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CEP12D38NP-4R0MCTR
Product Status: Obsolete
Current - Saturation (Isat): 7.2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CEP12D38NP-4R0MC 1184368-CEP12D38NP-4R0MC
Product Name SMD 4UH 8A 12.1 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option SMD (SMT) Surface Mount Technology
Inductance Range 4 microH 4 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-560 0402DF-560XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details