Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CEP12D38NP-1R8MC-H

Description
Win Source Part Number: 992179-CEP12D38NP-1R 8MC-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CEP12D38 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 8.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CEP12D38NP-1R8MC-HTR Product Status: Obsolete Current - Saturation (Isat): 13.9A
Request a Quote Datasheet
Description
Win Source Part Number: 992179-CEP12D38NP-1R 8MC-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CEP12D38 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 8.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CEP12D38NP-1R8MC-HTR Product Status: Obsolete Current - Saturation (Isat): 13.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
992179-CEP12D38NP-1R8MC-H
Inductors, Coils, Chokes - Fixed Inductors 992179-CEP12D38NP-1R8MC-H
Win Source Part Number: 992179-CEP12D38NP-1R 8MC-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CEP12D38 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 8.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CEP12D38NP-1R8MC-HTR Product Status: Obsolete Current - Saturation (Isat): 13.9A

Win Source Part Number: 992179-CEP12D38NP-1R8MC-H
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CEP12D38
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.8 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 8.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CEP12D38NP-1R8MC-HTR
Product Status: Obsolete
Current - Saturation (Isat): 13.9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 992179-CEP12D38NP-1R8MC-H
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details