Sumida America Components Inc. Fixed Inductors CEP125NP-4R3MC-U

Description
4.3µH Shielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.3µH Shielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2324-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2324-2-ND
Fixed Inductors 308-2324-2-ND
4.3µH Shielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard

4.3µH Shielded Wirewound Inductor 8.2A 11.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CEP125NP-4R3MC-U
1161175-CEP125NP-4R3MC-U
Fixed Inductors - CEP125NP-4R3MC-U 1161175-CEP125NP-4R3MC-U
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1161175-CEP125NP-4R3 MC-U Series: CEP125 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 8.2A Shielding: Shielded Inductance: 4.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 11A Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: CEP125 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.4 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): 39H402C; 39U432C; NPIF105C4R3MLTRF; Introduction Date: July 30, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1161175-CEP125NP-4R3MC-U
Series: CEP125
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 8.2A
Shielding: Shielded
Inductance: 4.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 11A
Test Frequency: 100kHz
Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Family Name: CEP125
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.4 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.220" (5.60mm)
Alternative Parts (Cross-Reference): 39H402C; 39U432C; NPIF105C4R3MLTRF;
Introduction Date: July 30, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2324-2-ND 1161175-CEP125NP-4R3MC-U
Product Name Fixed Inductors Fixed Inductors - CEP125NP-4R3MC-U
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers