Sumida America Components Inc. Fixed Inductors CEP125NP-2R2MC-U

Description
2.2µH Shielded Wirewound Inductor 12.5A 5.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 12.5A 5.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CEP125NP-2R2MC-U-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CEP125NP-2R2MC-U-ND
Fixed Inductors CEP125NP-2R2MC-U-ND
2.2µH Shielded Wirewound Inductor 12.5A 5.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 12.5A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327475-CEP125NP-2R2MC-U - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327475-CEP125NP-2R2MC-U
Inductors, Coils, Chokes - Fixed Inductors 1327475-CEP125NP-2R2MC-U
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327475-CEP125NP-2R2 MC-U Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Inductance: 2.2 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 5.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 12.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 14.8A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327475-CEP125NP-2R2MC-U
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 5.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 14.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2.2UH 12.5A 5.4MOHM Inductor and Choke - 71-CEP125NP-2R2MC-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 12.5A 5.4MOHM Inductor and Choke
71-CEP125NP-2R2MC-U
2.2UH 12.5A 5.4MOHM Inductor and Choke 71-CEP125NP-2R2MC-U
FIXED IND 2.2UH 12.5A 5.4MOHM SM Product overview: CEP125NP-2R2MC-U from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 12.5A, 5.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 12.5A, 5.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-2R2MC-U can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 12.5A 5.4MOHM SM Product overview: CEP125NP-2R2MC-U from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 12.5A, 5.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 12.5A, 5.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-2R2MC-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CEP125NP-2R2MC-U-ND 1327475-CEP125NP-2R2MC-U 71-CEP125NP-2R2MC-U
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2UH 12.5A 5.4MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0603AF Ferrite Chip Inductors - 0603AF-50N 0603AF-50NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details