Sumida America Components Inc. 16.5A 2.5MOHM Inductor and Choke CEP125NP-0R8NC-U

Description
FIXED IND 800NH 16.5A 2.5MOHM SM Product overview: CEP125NP-0R8NC-U from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 2.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 2.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-0R8NC-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 800NH 16.5A 2.5MOHM SM Product overview: CEP125NP-0R8NC-U from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 2.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 2.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-0R8NC-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16.5A 2.5MOHM Inductor and Choke - 71-CEP125NP-0R8NC-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16.5A 2.5MOHM Inductor and Choke
71-CEP125NP-0R8NC-U
16.5A 2.5MOHM Inductor and Choke 71-CEP125NP-0R8NC-U
FIXED IND 800NH 16.5A 2.5MOHM SM Product overview: CEP125NP-0R8NC-U from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 2.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 2.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-0R8NC-U can be used for catalog matching and distributor lookup.

FIXED IND 800NH 16.5A 2.5MOHM SM Product overview: CEP125NP-0R8NC-U from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 2.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 2.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CEP125NP-0R8NC-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CEP125NP-0R8NC-U-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CEP125NP-0R8NC-U-ND
Fixed Inductors CEP125NP-0R8NC-U-ND
800nH Shielded Wirewound Inductor 16.5A 2.5mOhm Max Nonstandard

800nH Shielded Wirewound Inductor 16.5A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CEP125NP-0R8NC-U CEP125NP-0R8NC-U-ND
Product Name 16.5A 2.5MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.8000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details