Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CEP125NP-0R8MC

Description
Win Source Part Number: 1051797-CEP125NP-0R8 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CEP125 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 800 nH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): NRS6020T0R8NMGG; NRS6020T0R8NMGGV; NR6020T0R8N; MSS1048T-801NLB; MSS1048-801NLC; MSS1048-801NLB; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 25.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1051797-CEP125NP-0R8 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CEP125 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 800 nH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): NRS6020T0R8NMGG; NRS6020T0R8NMGGV; NR6020T0R8N; MSS1048T-801NLB; MSS1048-801NLC; MSS1048-801NLB; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 25.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051797-CEP125NP-0R8MC
Inductors, Coils, Chokes - Fixed Inductors 1051797-CEP125NP-0R8MC
Win Source Part Number: 1051797-CEP125NP-0R8 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CEP125 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 800 nH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): NRS6020T0R8NMGG; NRS6020T0R8NMGGV; NR6020T0R8N; MSS1048T-801NLB; MSS1048-801NLC; MSS1048-801NLB; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 25.7A

Win Source Part Number: 1051797-CEP125NP-0R8MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CEP125
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 800 nH
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): NRS6020T0R8NMGG; NRS6020T0R8NMGGV; NR6020T0R8N; MSS1048T-801NLB; MSS1048-801NLC; MSS1048-801NLB;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 25.7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051797-CEP125NP-0R8MC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details