Sumida America Components Inc. Fixed Inductors CEP125NP-0R3NC-U

Description
350nH Shielded Wirewound Inductor 18.5A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
350nH Shielded Wirewound Inductor 18.5A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CEP125NP-0R3NC-U-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CEP125NP-0R3NC-U-ND
Fixed Inductors CEP125NP-0R3NC-U-ND
350nH Shielded Wirewound Inductor 18.5A 1.8mOhm Max Nonstandard

350nH Shielded Wirewound Inductor 18.5A 1.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CEP125NP-0R3NC-U-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details