Sumida America Components Inc. Fixed Inductors CEP125-0R8NC-UD

Description
800nH Shielded Wirewound Inductor 16.5A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
800nH Shielded Wirewound Inductor 16.5A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1115-2-ND
Fixed Inductors 308-1115-2-ND
800nH Shielded Wirewound Inductor 16.5A 2.5mOhm Max Nonstandard

800nH Shielded Wirewound Inductor 16.5A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CEP125-0R8NC-UD
771482-CEP125-0R8NC-UD
Fixed Inductors - CEP125-0R8NC-UD 771482-CEP125-0R8NC-UD
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771482-CEP125-0R8NC- UD Series: CEP125 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 16.5A Shielding: Shielded Inductance: 800nH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 25.7A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CEP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): NPIF125CR80YUTRF; CTEP125UF-0R8M; 39U801C; ASPI-5123U-R80N-T ; Introduction Date: July 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771482-CEP125-0R8NC-UD
Series: CEP125
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 16.5A
Shielding: Shielded
Inductance: 800nH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 25.7A
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: CEP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 mOhm Max
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Alternative Parts (Cross-Reference): NPIF125CR80YUTRF; CTEP125UF-0R8M; 39U801C; ASPI-5123U-R80N-T ;
Introduction Date: July 30, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1115-2-ND 771482-CEP125-0R8NC-UD
Product Name Fixed Inductors Fixed Inductors - CEP125-0R8NC-UD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers