Sumida America Components Inc. Fixed Inductors - CEP125-0R6NC-D CEP125-0R6NC-D

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771481-CEP125-0R6NC- D Series: CEP125 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 20.4A Shielding: Shielded Inductance: 680nH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 20.4A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CEP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): CEP125NP-0R6NC-D; Introduction Date: July 30, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771481-CEP125-0R6NC- D Series: CEP125 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 20.4A Shielding: Shielded Inductance: 680nH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 20.4A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CEP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): CEP125NP-0R6NC-D; Introduction Date: July 30, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CEP125-0R6NC-D
771481-CEP125-0R6NC-D
Fixed Inductors - CEP125-0R6NC-D 771481-CEP125-0R6NC-D
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771481-CEP125-0R6NC- D Series: CEP125 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 20.4A Shielding: Shielded Inductance: 680nH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 20.4A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CEP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): CEP125NP-0R6NC-D; Introduction Date: July 30, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771481-CEP125-0R6NC-D
Series: CEP125
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 20.4A
Shielding: Shielded
Inductance: 680nH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 20.4A
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: CEP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 mOhm Max
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Alternative Parts (Cross-Reference): CEP125NP-0R6NC-D;
Introduction Date: July 30, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 308-1110-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1110-2-ND
Fixed Inductors 308-1110-2-ND
680nH Shielded Wirewound Inductor 20.4A 1.5mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 20.4A 1.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771481-CEP125-0R6NC-D 308-1110-2-ND
Product Name Fixed Inductors - CEP125-0R6NC-D Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Testing Frequency 10 kHz
View Details
Automotive 0.0056uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details