Sumida America Components Inc. Fixed Inductors CDRR75NP-6R8MC

Description
6.8µH Shielded Inductor 2.55A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 2.55A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1687-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1687-2-ND
Fixed Inductors 308-1687-2-ND
6.8µH Shielded Inductor 2.55A 43mOhm Max Nonstandard

6.8µH Shielded Inductor 2.55A 43mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1687-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details